Offset-type WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area. The caps are interchangeable within each inlet connection size group.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 1/2BA-309SS30 |
| Media | Chemical; Water |
| Flow | 127 to 569 GPH (134 to 599 ml/sec) |
| Maximum Pressure | 5 to 100 psi (3.52 to 70.38 m H2O) |
| Pattern | Hollow Cone |