Standard one-piece cast-type WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area and spray angles of 59º to 84º.
They produce a uniform distribution of medium- to large-sized drops over a wide range of pressures and flow rates.
These WhirlJet nozzles produce finer atomization than other types of nozzles operating at the same flow rate and pressure, making them effective for quick heat transfer or effective airborne droplet impingement.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 1-1/4CRC-20-45 |
| Media | Chemical; Water |
| Flow | 789 to 4554 GPH (829 to 4788 ml/sec) |
| Maximum Pressure | 3 to 100 psi (2.11 to 70.38 m H2O) |
| Pattern | Hollow Cone |