Spraying Systems Co. 1-1/2HHSJX-90640

Description
The Model HHSJX Extra Large Free Passage SpiralJet nozzles minimize the possibility of plugging in high-flow pollution control applications. With a simple one-piece design, the inlet orifice is the smallest opening that liquid passes through. The outlet helix orifice is proportionately larger than the inlet opening. This virtually eliminates plugging and allows for maximum liquid throughput. Standard materials include brass, cast 316 stainless steel, PVC, and polypropylene. Additional materials, such as TEFLON, silicon carbide, Stellite, Hastelloy C, and ceramic, are available upon request. Available with either 90º or 120º spray angle with full cone spray patterns. HHSJX nozzle is available threaded/hex, threaded/round, and threaded/flats.
Description
The Model HHSJX Extra Large Free Passage SpiralJet nozzles minimize the possibility of plugging in high-flow pollution control applications. With a simple one-piece design, the inlet orifice is the smallest opening that liquid passes through. The outlet helix orifice is proportionately larger than the inlet opening. This virtually eliminates plugging and allows for maximum liquid throughput. Standard materials include brass, cast 316 stainless steel, PVC, and polypropylene. Additional materials, such as TEFLON, silicon carbide, Stellite, Hastelloy C, and ceramic, are available upon request. Available with either 90º or 120º spray angle with full cone spray patterns. HHSJX nozzle is available threaded/hex, threaded/round, and threaded/flats.

Suppliers

Company
Product
Description
Supplier Links
The Model HHSJX Extra Large Free Passage SpiralJet nozzles minimize the possibility of plugging in high-flow pollution control applications. With a simple one-piece design, the inlet orifice is the smallest opening that liquid passes through. The outlet helix orifice is proportionately larger than the inlet opening. This virtually eliminates plugging and allows for maximum liquid throughput. Standard materials include brass, cast 316 stainless steel, PVC, and polypropylene. Additional materials, such as TEFLON, silicon carbide, Stellite, Hastelloy C, and ceramic, are available upon request. Available with either 90º or 120º spray angle with full cone spray patterns. HHSJX nozzle is available threaded/hex, threaded/round, and threaded/flats.

The Model HHSJX Extra Large Free Passage SpiralJet nozzles minimize the possibility of plugging in high-flow pollution control applications. With a simple one-piece design, the inlet orifice is the smallest opening that liquid passes through. The outlet helix orifice is proportionately larger than the inlet opening.
This virtually eliminates plugging and allows for maximum liquid throughput.
Standard materials include brass, cast 316 stainless steel, PVC, and polypropylene.
Additional materials, such as TEFLON, silicon carbide, Stellite, Hastelloy C, and ceramic, are available upon request.
Available with either 90º or 120º spray angle with full cone spray patterns.
HHSJX nozzle is available threaded/hex, threaded/round, and threaded/flats.

Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number 1-1/2HHSJX-90640
Media Chemical; Water
Flow 3840 to 24286 GPH (4038 to 25537 ml/sec)
Maximum Pressure 10 to 400 psi (7.04 to 282 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Viper® NPSH Thread 1 in. Bore Size (Orifice) Shut-Off with Pistol Grip Single Seat|Master File - I210562 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Orifice Size 1000 mil (25400 µm)
View Details
Air gun nozzle - ADNA-PDAD-13 - Festo Corporation
Specs
Media Air
View Details