In-line style WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area and uniform spray distribution.
The spray caps are interchangeable within each inlet connection size group.
The in-line style has a lower profile projection when installed in a tee or piper header.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 1-1/2BD-80 |
| Media | Chemical; Water |
| Flow | 263 to 1518 GPH (276 to 1596 ml/sec) |
| Maximum Pressure | 3 to 100 psi (2.11 to 70.38 m H2O) |
| Pattern | Hollow Cone |