Sprague-Goodman Electronics, Inc. Trimmers, Variable Capacitors SGNMNC2236

Description
CAP TRIM 2-23PF 6000V CHAS MNT
Description
CAP TRIM 2-23PF 6000V CHAS MNT
Datasheet
Datasheet Summary
Powered by GS/AI

The SGNMNC2236 is a variable capacitor from Lingto Electronic Limited, designed for high voltage applications. It features a capacitance range of 2.00 to 23.00 pF and a minimum quality factor (Q) of 1,200. The capacitor is rated for a DC working voltage of 6,000 V and has a dielectric withstanding voltage of 12,000 V. It is constructed with a high voltage ceramic dielectric and is internally sealed to withstand external pressures of up to 40 PSI. The residual magnetic value is less than 20 nT, making it suitable for sensitive applications. This model is applicable in MRI and NMR coils, as well as in transmitting and receiving sections of MRI and NMR machines. Customization options include an extended shaft, a cryogenic version, and a no lead option.

Datasheet Summary
Powered by GS/AI

The SGNMNC2236 is a variable capacitor from Lingto Electronic Limited, designed for high voltage applications. It features a capacitance range of 2.00 to 23.00 pF and a minimum quality factor (Q) of 1,200. The capacitor is rated for a DC working voltage of 6,000 V and has a dielectric withstanding voltage of 12,000 V. It is constructed with a high voltage ceramic dielectric and is internally sealed to withstand external pressures of up to 40 PSI. The residual magnetic value is less than 20 nT, making it suitable for sensitive applications. This model is applicable in MRI and NMR coils, as well as in transmitting and receiving sections of MRI and NMR machines. Customization options include an extended shaft, a cryogenic version, and a no lead option.

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - SGNMNC2236 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
SGNMNC2236
Trimmers, Variable Capacitors SGNMNC2236
CAP TRIM 2-23PF 6000V CHAS MNT

CAP TRIM 2-23PF 6000V CHAS MNT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Capacitors
Product Number SGNMNC2236
Product Name Trimmers, Variable Capacitors
Capacitance Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details