Ceramic Trimmer Capacitor 3-10pF 500V SMD Product overview: SGC3S100 from Sprague-Goodman is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 500V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-SGC3S100 can be used for catalog matching and distributor lookup.
Manufacturer: Sprague-Goodman
Win Source Part Number: 844361-SGC3S100
Series: SGC3
Operating Temperature Range: -40°C ~ 85°C
Features: 3 ~ 10pF Trimmer Capacitor 500 V Top Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8532.30.0010
Other Part Number: SG9010CT, SG9010TR, SG9010DKR
Manufacturer: Sprague Goodman
Category: Trimmer/Variable Capacitors
Capacitance Range: 3 pF to 10 pF
Voltage Rating: 500 V
Termination Style: SMD/SMT
Length: 4.5 mm
Width: 3.2 mm
Packaging: Cut Tape
Voltage Rating DC: 50 VDC
CAP TRIMMER 3-10PF 500V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 65-SGC3S100 | 844361-SGC3S100 | SGC3S100 | |
| Product Name | SMD 10pF 500V Capacitor | Trimmers, Variable Capacitors - SGC3S100 | Trimmer/Variable Capacitors | Trimmers, Variable Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | ||
| WVDC | 50 volts | 500 volts |