Manufacturer: Sprague-Goodman
Win Source Part Number: 1027465-GZC80004
Packaging: Bulk
Features: General Purpose
Voltage Rating: 100V
Height - Seated (Max): 0.402" (10.20mm)
Mounting: Through Hole
Adjustment Type: Top and Bottom Adjustment
Capacitance Range: 8 to 80pF
Categories: Capacitors
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
CAP TRIMMER 8-80PF 100V TH
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1027465-GZC80004 | GZC80004 |
| Product Name | Trimmers, Variable Capacitors - GZC80004 | Trimmers, Variable Capacitors |
| Capacitance Range | 8.00E-6 to 8.00E-5 microF | 8.00E-6 to 8.00E-5 microF |
| WVDC | 100 volts | |
| WVAC | 100 volts | |
| Mounting Style | Through Hole | Through Hole; Through Hole |