The GXR18000 is a variable capacitor trimmer from Lingto Electronic Limited, designed for applications requiring precise capacitance adjustments. It features a capacitance range of 2.6 to 18 pF and operates at a voltage rating of 200 VDC. The capacitor is constructed with high-temperature PTFE dielectric, ensuring stability and reliability across a wide temperature range of -40°C to +125°C. It exhibits a linear capacitance change with rotation, which facilitates accurate tuning. The device has a maximum contact resistance of 0.010 Ohms and an insulation resistance of at least 10^4 megohms. This trimmer is suitable for various applications, including mobile radios, transmitters, and electronic instruments, making it a versatile choice for engineers seeking reliable tuning solutions.
CAP TRIMMER 2.6-18PF 200V TH
| Lingto Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | GXR18000 |
| Product Name | Trimmers, Variable Capacitors |
| Configuration / Form Factor | Leaded Capacitor |