1.2 ~ 4pF Trimmer Capacitor 150V Top Through Hole
CAP TRIMMER 1.2-4PF 150V TH
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | SG9054-ND | GXL4R000 |
| Product Name | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors |
| Applications | General Purpose | |
| Capacitance Type | Variable | Variable |
| RoHS Compliant | Yes | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Polytetrafluoroethylene (PTFE) | Polytetrafluoroethylene (PTFE) |