Sprague-Goodman Electronics, Inc. Capacitors - Trimmers, Variable Capacitors GXE27000NM

Description
Win Source Part Number: 1338557-GXE27000NM Category: Capacitors - Trimmers, Variable Capacitors Series: GXE Features: Non-Magnetic Package: Bulk Size / Dimension: 0.335" L x 0.295" W (8.50mm x 7.50mm) Height - Seated (Max): 0.402" (10.20mm) Standard Package: 100 Voltage - Rated: 200 V Q @ Freq: 1500 @ 1MHz Dielectric Material: Polytetrafluoroethyl ene (PTFE) Adjustment Type: Top and Bottom Capacitance Range: 3.5 ~ 27pF Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.30.0090 Mfr: Sprague-Goodman Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1338557-GXE27000NM Category: Capacitors - Trimmers, Variable Capacitors Series: GXE Features: Non-Magnetic Package: Bulk Size / Dimension: 0.335" L x 0.295" W (8.50mm x 7.50mm) Height - Seated (Max): 0.402" (10.20mm) Standard Package: 100 Voltage - Rated: 200 V Q @ Freq: 1500 @ 1MHz Dielectric Material: Polytetrafluoroethyl ene (PTFE) Adjustment Type: Top and Bottom Capacitance Range: 3.5 ~ 27pF Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.30.0090 Mfr: Sprague-Goodman Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Trimmers, Variable Capacitors - 1338557-GXE27000NM - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Trimmers, Variable Capacitors
1338557-GXE27000NM
Capacitors - Trimmers, Variable Capacitors 1338557-GXE27000NM
Win Source Part Number: 1338557-GXE27000NM Category: Capacitors - Trimmers, Variable Capacitors Series: GXE Features: Non-Magnetic Package: Bulk Size / Dimension: 0.335" L x 0.295" W (8.50mm x 7.50mm) Height - Seated (Max): 0.402" (10.20mm) Standard Package: 100 Voltage - Rated: 200 V Q @ Freq: 1500 @ 1MHz Dielectric Material: Polytetrafluoroethyl ene (PTFE) Adjustment Type: Top and Bottom Capacitance Range: 3.5 ~ 27pF Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.30.0090 Mfr: Sprague-Goodman Product Status: Obsolete

Win Source Part Number: 1338557-GXE27000NM
Category: Capacitors - Trimmers, Variable Capacitors
Series: GXE
Features: Non-Magnetic
Package: Bulk
Size / Dimension: 0.335" L x 0.295" W (8.50mm x 7.50mm)
Height - Seated (Max): 0.402" (10.20mm)
Standard Package: 100
Voltage - Rated: 200 V
Q @ Freq: 1500 @ 1MHz
Dielectric Material: Polytetrafluoroethylene (PTFE)
Adjustment Type: Top and Bottom
Capacitance Range: 3.5 ~ 27pF
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.30.0090
Mfr: Sprague-Goodman
Product Status: Obsolete

Buy Now Datasheet
Trimmers, Variable Capacitors - GXE27000NM - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
GXE27000NM
Trimmers, Variable Capacitors GXE27000NM
CAP TRIMMER 3.5-27PF 200V TH

CAP TRIMMER 3.5-27PF 200V TH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 1338557-GXE27000NM GXE27000NM
Product Name Capacitors - Trimmers, Variable Capacitors Trimmers, Variable Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F)
Capacitance Range 3.50E-6 to 2.70E-5 microF 3.50E-6 to 2.70E-5 microF
WVDC 200 volts
WVAC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers