Sprague-Goodman Electronics, Inc. Trimmers, Variable Capacitors GXC75004

Description
CAP TRIMMER 7-75PF 100V TH
Description
CAP TRIMMER 7-75PF 100V TH
Datasheet
Datasheet Summary
Powered by GS/AI

The GXC75004 is a variable capacitor trimmer from Lingto Electronic Limited, designed for applications requiring precise capacitance adjustments. It features a capacitance range of 7.0 to 75.0 pF and operates at a voltage rating of 100 VDC. The dielectric material used is PTFE, which provides stability and reliability across a wide temperature range of -40°C to +85°C. The capacitor exhibits a low contact resistance of 0.010 Ohms maximum and a high insulation resistance of at least 10^4 megohms. It is characterized by a linear capacitance change with rotation, making it suitable for tuning applications in various electronic devices. The GXC75004 is compact and designed for through-hole mounting, making it a versatile choice for engineers looking for reliable trimmer capacitors in their projects.

Datasheet Summary
Powered by GS/AI

The GXC75004 is a variable capacitor trimmer from Lingto Electronic Limited, designed for applications requiring precise capacitance adjustments. It features a capacitance range of 7.0 to 75.0 pF and operates at a voltage rating of 100 VDC. The dielectric material used is PTFE, which provides stability and reliability across a wide temperature range of -40°C to +85°C. The capacitor exhibits a low contact resistance of 0.010 Ohms maximum and a high insulation resistance of at least 10^4 megohms. It is characterized by a linear capacitance change with rotation, making it suitable for tuning applications in various electronic devices. The GXC75004 is compact and designed for through-hole mounting, making it a versatile choice for engineers looking for reliable trimmer capacitors in their projects.

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - GXC75004 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
GXC75004
Trimmers, Variable Capacitors GXC75004
CAP TRIMMER 7-75PF 100V TH

CAP TRIMMER 7-75PF 100V TH

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Capacitors
Product Number GXC75004
Product Name Trimmers, Variable Capacitors
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C182U150EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers