Sprague-Goodman Electronics, Inc. Trimmers, Variable Capacitors - GME11201 GME11201

Description
Manufacturer: Sprague-Goodman Win Source Part Number: 1075756-GME11201 Packaging: Bulk Features: General Purpose Voltage Rating: 250V Height - Seated (Max): 0.360" (9.13mm) Mounting: Panel Mount Adjustment Type: Top Adjustment Capacitance Range: 880 to 2330pF Categories: Capacitors Status: Active Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sprague-Goodman Win Source Part Number: 1075756-GME11201 Packaging: Bulk Features: General Purpose Voltage Rating: 250V Height - Seated (Max): 0.360" (9.13mm) Mounting: Panel Mount Adjustment Type: Top Adjustment Capacitance Range: 880 to 2330pF Categories: Capacitors Status: Active Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - GME11201 - 1075756-GME11201 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - GME11201
1075756-GME11201
Trimmers, Variable Capacitors - GME11201 1075756-GME11201
Manufacturer: Sprague-Goodman Win Source Part Number: 1075756-GME11201 Packaging: Bulk Features: General Purpose Voltage Rating: 250V Height - Seated (Max): 0.360" (9.13mm) Mounting: Panel Mount Adjustment Type: Top Adjustment Capacitance Range: 880 to 2330pF Categories: Capacitors Status: Active Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Sprague-Goodman
Win Source Part Number: 1075756-GME11201
Packaging: Bulk
Features: General Purpose
Voltage Rating: 250V
Height - Seated (Max): 0.360" (9.13mm)
Mounting: Panel Mount
Adjustment Type: Top Adjustment
Capacitance Range: 880 to 2330pF
Categories: Capacitors
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trimmers, Variable Capacitors - GME11201 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
GME11201
Trimmers, Variable Capacitors GME11201
CAP TRIM 880-2330PF 250V PNL MNT

CAP TRIM 880-2330PF 250V PNL MNT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 1075756-GME11201 GME11201
Product Name Trimmers, Variable Capacitors - GME11201 Trimmers, Variable Capacitors
Capacitance Range 8.80E-4 to 0.0023 microF 8.80E-4 to 0.0023 microF
WVDC 250 volts
WVAC 250 volts
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101122U075AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details