Sprague-Goodman Electronics, Inc. Trimmers, Variable Capacitors - GMD41200 GMD41200

Description
Manufacturer: Sprague-Goodman Win Source Part Number: 772317-GMD41200 Series: GMD Packaging: Bulk Mounting Style: Through Hole Features: General Adjustment Type: Side Adjustment Family Name: SG-500D Capacitance Range: 330 ~ 1100pF Categories: Capacitors Dimension: 0.531" L x 0.375" W (13.50mm x 9.53mm) Height - Seated (Maximum): 0.720" (18.30mm) Voltage Rating DC: 175V Introduction Date: March 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sprague-Goodman Win Source Part Number: 772317-GMD41200 Series: GMD Packaging: Bulk Mounting Style: Through Hole Features: General Adjustment Type: Side Adjustment Family Name: SG-500D Capacitance Range: 330 ~ 1100pF Categories: Capacitors Dimension: 0.531" L x 0.375" W (13.50mm x 9.53mm) Height - Seated (Maximum): 0.720" (18.30mm) Voltage Rating DC: 175V Introduction Date: March 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - GMD41200 - 772317-GMD41200 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - GMD41200
772317-GMD41200
Trimmers, Variable Capacitors - GMD41200 772317-GMD41200
Manufacturer: Sprague-Goodman Win Source Part Number: 772317-GMD41200 Series: GMD Packaging: Bulk Mounting Style: Through Hole Features: General Adjustment Type: Side Adjustment Family Name: SG-500D Capacitance Range: 330 ~ 1100pF Categories: Capacitors Dimension: 0.531" L x 0.375" W (13.50mm x 9.53mm) Height - Seated (Maximum): 0.720" (18.30mm) Voltage Rating DC: 175V Introduction Date: March 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Sprague-Goodman
Win Source Part Number: 772317-GMD41200
Series: GMD
Packaging: Bulk
Mounting Style: Through Hole
Features: General
Adjustment Type: Side Adjustment
Family Name: SG-500D
Capacitance Range: 330 ~ 1100pF
Categories: Capacitors
Dimension: 0.531" L x 0.375" W (13.50mm x 9.53mm)
Height - Seated (Maximum): 0.720" (18.30mm)
Voltage Rating DC: 175V
Introduction Date: March 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trimmers, Variable Capacitors - GMD41200 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
GMD41200
Trimmers, Variable Capacitors GMD41200
CAP TRIMMER 330-1100PF 175V TH

CAP TRIMMER 330-1100PF 175V TH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 772317-GMD41200 GMD41200
Product Name Trimmers, Variable Capacitors - GMD41200 Trimmers, Variable Capacitors
Capacitance Range 3.30E-4 to 0.0011 microF 3.30E-4 to 0.0011 microF
WVDC 175 volts
Packing Method Bulk; Bulk
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C133U150CF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers