The GMC41100 is a mica dielectric trimmer capacitor with a capacitance range of 300 to 1000 pF and a working voltage of 175 VDC. It features a high Q factor and good RF current handling capability, making it suitable for various RF applications. The capacitor operates within a temperature range of -35°C to +85°C and has a minimum insulation resistance of 100,000 megohms at 25°C. The dissipation factor is a maximum of 0.004 at 1 kHz for units with a nominal maximum capacitance greater than 1000 pF. The product is available in multiple mounting styles, allowing for flexibility in design and integration into different circuit configurations.
CAP TRIMMER 300-1000PF 175V TH
| Lingto Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | GMC41100 |
| Product Name | Trimmers, Variable Capacitors |
| Configuration / Form Factor | Leaded Capacitor |