Sprague-Goodman Electronics, Inc. Trimmers, Variable Capacitors - GMC31100 GMC31100

Description
Manufacturer: Sprague-Goodman Win Source Part Number: 787726-GMC31100 Series: GM Packaging: Bulk Mounting Style: Through Hole Features: General Adjustment Type: Top Adjustment Family Name: SG-500D Capacitance Range: 150 ~ 500pF Categories: Capacitors Dimension: Rectangular - 0.752" L x 0.375" W (19.10mm x 9.53mm) Height - Seated (Maximum): 0.780" (19.80mm) Voltage Rating DC: 175V Introduction Date: March 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sprague-Goodman Win Source Part Number: 787726-GMC31100 Series: GM Packaging: Bulk Mounting Style: Through Hole Features: General Adjustment Type: Top Adjustment Family Name: SG-500D Capacitance Range: 150 ~ 500pF Categories: Capacitors Dimension: Rectangular - 0.752" L x 0.375" W (19.10mm x 9.53mm) Height - Seated (Maximum): 0.780" (19.80mm) Voltage Rating DC: 175V Introduction Date: March 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - GMC31100 - 787726-GMC31100 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - GMC31100
787726-GMC31100
Trimmers, Variable Capacitors - GMC31100 787726-GMC31100
Manufacturer: Sprague-Goodman Win Source Part Number: 787726-GMC31100 Series: GM Packaging: Bulk Mounting Style: Through Hole Features: General Adjustment Type: Top Adjustment Family Name: SG-500D Capacitance Range: 150 ~ 500pF Categories: Capacitors Dimension: Rectangular - 0.752" L x 0.375" W (19.10mm x 9.53mm) Height - Seated (Maximum): 0.780" (19.80mm) Voltage Rating DC: 175V Introduction Date: March 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Sprague-Goodman
Win Source Part Number: 787726-GMC31100
Series: GM
Packaging: Bulk
Mounting Style: Through Hole
Features: General
Adjustment Type: Top Adjustment
Family Name: SG-500D
Capacitance Range: 150 ~ 500pF
Categories: Capacitors
Dimension: Rectangular - 0.752" L x 0.375" W (19.10mm x 9.53mm)
Height - Seated (Maximum): 0.780" (19.80mm)
Voltage Rating DC: 175V
Introduction Date: March 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now
Trimmers, Variable Capacitors - GMC31100 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
GMC31100
Trimmers, Variable Capacitors GMC31100
CAP TRIMMER 150-500PF 175V TH

CAP TRIMMER 150-500PF 175V TH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 787726-GMC31100 GMC31100
Product Name Trimmers, Variable Capacitors - GMC31100 Trimmers, Variable Capacitors
Capacitance Range 1.50E-4 to 5.00E-4 microF 1.50E-4 to 5.00E-4 microF
WVDC 175 volts
Packing Method Bulk; Bulk
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers