Sprague-Goodman Electronics, Inc. Trimmers, Variable Capacitors - GMB40700 GMB40700

Description
Manufacturer: Sprague-Goodman Win Source Part Number: 787328-GMB40700 Series: GMB Packaging: Bulk Mounting Style: Through Hole Features: General Adjustment Type: Top Adjustment Family Name: SG-500D Capacitance Range: 140 ~ 580pF Categories: Capacitors Dimension: 0.752" L x 0.626" W (19.10mm x 15.90mm) Height - Seated (Maximum): 0.780" (19.80mm) Voltage Rating DC: 175V Introduction Date: March 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sprague-Goodman Win Source Part Number: 787328-GMB40700 Series: GMB Packaging: Bulk Mounting Style: Through Hole Features: General Adjustment Type: Top Adjustment Family Name: SG-500D Capacitance Range: 140 ~ 580pF Categories: Capacitors Dimension: 0.752" L x 0.626" W (19.10mm x 15.90mm) Height - Seated (Maximum): 0.780" (19.80mm) Voltage Rating DC: 175V Introduction Date: March 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - GMB40700 - 787328-GMB40700 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - GMB40700
787328-GMB40700
Trimmers, Variable Capacitors - GMB40700 787328-GMB40700
Manufacturer: Sprague-Goodman Win Source Part Number: 787328-GMB40700 Series: GMB Packaging: Bulk Mounting Style: Through Hole Features: General Adjustment Type: Top Adjustment Family Name: SG-500D Capacitance Range: 140 ~ 580pF Categories: Capacitors Dimension: 0.752" L x 0.626" W (19.10mm x 15.90mm) Height - Seated (Maximum): 0.780" (19.80mm) Voltage Rating DC: 175V Introduction Date: March 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Sprague-Goodman
Win Source Part Number: 787328-GMB40700
Series: GMB
Packaging: Bulk
Mounting Style: Through Hole
Features: General
Adjustment Type: Top Adjustment
Family Name: SG-500D
Capacitance Range: 140 ~ 580pF
Categories: Capacitors
Dimension: 0.752" L x 0.626" W (19.10mm x 15.90mm)
Height - Seated (Maximum): 0.780" (19.80mm)
Voltage Rating DC: 175V
Introduction Date: March 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmers, Variable Capacitors - GMB40700 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
GMB40700
Trimmers, Variable Capacitors GMB40700
CAP TRIMMER 140-580PF 175V TH

CAP TRIMMER 140-580PF 175V TH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 787328-GMB40700 GMB40700
Product Name Trimmers, Variable Capacitors - GMB40700 Trimmers, Variable Capacitors
Capacitance Range 1.40E-4 to 5.80E-4 microF 1.40E-4 to 5.80E-4 microF
WVDC 175 volts
Packing Method Bulk; Bulk
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101153U030BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers