Sprague-Goodman Electronics, Inc. Trimmers, Variable Capacitors GMB30800

Description
CAP TRIMMER 95-350PF 175V TH
Description
CAP TRIMMER 95-350PF 175V TH
Datasheet
Datasheet Summary
Powered by GS/AI

The GMB30800 is a mica dielectric trimmer capacitor with a capacitance range of 95 to 350 pF and a working voltage of 175 VDC. It features a high Q factor, making it suitable for applications requiring good RF current handling capability. The operating temperature range is from -35°C to +85°C, ensuring reliability in various environments. The capacitor has a minimum insulation resistance of 100,000 megohms at 25°C and a maximum dissipation factor of 0.004 at 1 kHz. The product is available in multiple mounting styles, allowing for flexibility in design and integration into different circuit configurations.

Datasheet Summary
Powered by GS/AI

The GMB30800 is a mica dielectric trimmer capacitor with a capacitance range of 95 to 350 pF and a working voltage of 175 VDC. It features a high Q factor, making it suitable for applications requiring good RF current handling capability. The operating temperature range is from -35°C to +85°C, ensuring reliability in various environments. The capacitor has a minimum insulation resistance of 100,000 megohms at 25°C and a maximum dissipation factor of 0.004 at 1 kHz. The product is available in multiple mounting styles, allowing for flexibility in design and integration into different circuit configurations.

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - GMB30800 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
GMB30800
Trimmers, Variable Capacitors GMB30800
CAP TRIMMER 95-350PF 175V TH

CAP TRIMMER 95-350PF 175V TH

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Capacitors
Product Number GMB30800
Product Name Trimmers, Variable Capacitors
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101502U050AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details