Sprague-Goodman Electronics, Inc. Trimmers, Variable Capacitors - GMA31200 GMA31200

Description
Manufacturer: Sprague-Goodman Win Source Part Number: 1011113-GMA31200 Packaging: Bulk Features: General Purpose Voltage Rating: 175V Height - Seated (Max): 0.780" (19.80mm) Mounting: Through Hole Adjustment Type: Top Adjustment Capacitance Range: 170 to 550pF Categories: Capacitors Status: Active Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Sprague-Goodman Win Source Part Number: 1011113-GMA31200 Packaging: Bulk Features: General Purpose Voltage Rating: 175V Height - Seated (Max): 0.780" (19.80mm) Mounting: Through Hole Adjustment Type: Top Adjustment Capacitance Range: 170 to 550pF Categories: Capacitors Status: Active Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - GMA31200 - 1011113-GMA31200 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - GMA31200
1011113-GMA31200
Trimmers, Variable Capacitors - GMA31200 1011113-GMA31200
Manufacturer: Sprague-Goodman Win Source Part Number: 1011113-GMA31200 Packaging: Bulk Features: General Purpose Voltage Rating: 175V Height - Seated (Max): 0.780" (19.80mm) Mounting: Through Hole Adjustment Type: Top Adjustment Capacitance Range: 170 to 550pF Categories: Capacitors Status: Active Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Sprague-Goodman
Win Source Part Number: 1011113-GMA31200
Packaging: Bulk
Features: General Purpose
Voltage Rating: 175V
Height - Seated (Max): 0.780" (19.80mm)
Mounting: Through Hole
Adjustment Type: Top Adjustment
Capacitance Range: 170 to 550pF
Categories: Capacitors
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Trimmers, Variable Capacitors - GMA31200 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
GMA31200
Trimmers, Variable Capacitors GMA31200
CAP TRIMMER 170-550PF 175V TH

CAP TRIMMER 170-550PF 175V TH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 1011113-GMA31200 GMA31200
Product Name Trimmers, Variable Capacitors - GMA31200 Trimmers, Variable Capacitors
Capacitance Range 1.70E-4 to 5.50E-4 microF 1.70E-4 to 5.50E-4 microF
WVDC 175 volts
WVAC 175 volts
Mounting Style Through Hole Bracket; Bracket Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers