Sprague-Goodman Electronics, Inc. Trimmers, Variable Capacitors - GMA30900 GMA30900

Description
Manufacturer: Sprague-Goodman Win Source Part Number: 766687-GMA30900 Series: GMA Packaging: Bulk Mounting Style: Through Hole Features: General Adjustment Type: Top Adjustment Family Name: SG-500D Capacitance Range: 115 ~ 400pF Categories: Capacitors Dimension: 0.752" L x 0.375" W (19.10mm x 9.53mm) Height - Seated (Maximum): 0.780" (19.80mm) Voltage Rating DC: 175V Alternative Parts (Cross-Reference): GMA70900; Introduction Date: March 01, 1999 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sprague-Goodman Win Source Part Number: 766687-GMA30900 Series: GMA Packaging: Bulk Mounting Style: Through Hole Features: General Adjustment Type: Top Adjustment Family Name: SG-500D Capacitance Range: 115 ~ 400pF Categories: Capacitors Dimension: 0.752" L x 0.375" W (19.10mm x 9.53mm) Height - Seated (Maximum): 0.780" (19.80mm) Voltage Rating DC: 175V Alternative Parts (Cross-Reference): GMA70900; Introduction Date: March 01, 1999 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - GMA30900 - 766687-GMA30900 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - GMA30900
766687-GMA30900
Trimmers, Variable Capacitors - GMA30900 766687-GMA30900
Manufacturer: Sprague-Goodman Win Source Part Number: 766687-GMA30900 Series: GMA Packaging: Bulk Mounting Style: Through Hole Features: General Adjustment Type: Top Adjustment Family Name: SG-500D Capacitance Range: 115 ~ 400pF Categories: Capacitors Dimension: 0.752" L x 0.375" W (19.10mm x 9.53mm) Height - Seated (Maximum): 0.780" (19.80mm) Voltage Rating DC: 175V Alternative Parts (Cross-Reference): GMA70900; Introduction Date: March 01, 1999 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Sprague-Goodman
Win Source Part Number: 766687-GMA30900
Series: GMA
Packaging: Bulk
Mounting Style: Through Hole
Features: General
Adjustment Type: Top Adjustment
Family Name: SG-500D
Capacitance Range: 115 ~ 400pF
Categories: Capacitors
Dimension: 0.752" L x 0.375" W (19.10mm x 9.53mm)
Height - Seated (Maximum): 0.780" (19.80mm)
Voltage Rating DC: 175V
Alternative Parts (Cross-Reference): GMA70900;
Introduction Date: March 01, 1999
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmers, Variable Capacitors - GMA30900 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
GMA30900
Trimmers, Variable Capacitors GMA30900
CAP TRIMMER 115-400PF 175V TH

CAP TRIMMER 115-400PF 175V TH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 766687-GMA30900 GMA30900
Product Name Trimmers, Variable Capacitors - GMA30900 Trimmers, Variable Capacitors
Capacitance Range 1.15E-4 to 4.00E-4 microF 1.15E-4 to 4.00E-4 microF
WVDC 175 volts
Packing Method Bulk; Bulk
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101222U100AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details