Sprague-Goodman Electronics, Inc. Trimmers, Variable Capacitors - GMA30300 GMA30300

Description
Manufacturer: Sprague-Goodman Win Source Part Number: 872805-GMA30300 Series: GM Operating Temperature Range: -35°C ~ 85°C Features: 16 ~ 100pF Trimmer Capacitor 175 V Top Bracket Mount Package: Bulk Mounting: Bracket Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8532.30.0090
Request a Quote Datasheet
Description
Manufacturer: Sprague-Goodman Win Source Part Number: 872805-GMA30300 Series: GM Operating Temperature Range: -35°C ~ 85°C Features: 16 ~ 100pF Trimmer Capacitor 175 V Top Bracket Mount Package: Bulk Mounting: Bracket Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8532.30.0090
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - GMA30300 - 872805-GMA30300 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - GMA30300
872805-GMA30300
Trimmers, Variable Capacitors - GMA30300 872805-GMA30300
Manufacturer: Sprague-Goodman Win Source Part Number: 872805-GMA30300 Series: GM Operating Temperature Range: -35°C ~ 85°C Features: 16 ~ 100pF Trimmer Capacitor 175 V Top Bracket Mount Package: Bulk Mounting: Bracket Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8532.30.0090

Manufacturer: Sprague-Goodman
Win Source Part Number: 872805-GMA30300
Series: GM
Operating Temperature Range: -35°C ~ 85°C
Features: 16 ~ 100pF Trimmer Capacitor 175 V Top Bracket Mount
Package: Bulk
Mounting: Bracket Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8532.30.0090

Buy Now Datasheet
Trimmers, Variable Capacitors - GMA30300 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
GMA30300
Trimmers, Variable Capacitors GMA30300
CAP TRIMMER 16-100PF 175V TH

CAP TRIMMER 16-100PF 175V TH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 872805-GMA30300 GMA30300
Product Name Trimmers, Variable Capacitors - GMA30300 Trimmers, Variable Capacitors
Operating Temperature -35 to 85 C (-31 to 185 F)
Configuration / Form Factor Leaded Capacitor
Capacitance Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C233T200DG1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details