Sprague-Goodman Electronics, Inc. Trimmers, Variable Capacitors - GKY20066 GKY20066

Description
Manufacturer: Sprague-Goodman Win Source Part Number: 761692-GKY20066 Series: SURFTRIM GKY Features: Low Profile Mounting: SMD Adjustment Type: Top Adjustment Part Status: Obsolete(EOL) Family Name: GKY Capacitance Range: 5 ~ 20pF Categories: Capacitors Dimension: Rectangular - 0.177" L x 0.126" W (4.50mm x 3.20mm) Height - Seated (Maximum): 0.071" (1.80mm) Voltage Rating DC: 100V Introduction Date: January 06, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sprague-Goodman Win Source Part Number: 761692-GKY20066 Series: SURFTRIM GKY Features: Low Profile Mounting: SMD Adjustment Type: Top Adjustment Part Status: Obsolete(EOL) Family Name: GKY Capacitance Range: 5 ~ 20pF Categories: Capacitors Dimension: Rectangular - 0.177" L x 0.126" W (4.50mm x 3.20mm) Height - Seated (Maximum): 0.071" (1.80mm) Voltage Rating DC: 100V Introduction Date: January 06, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - GKY20066 - 761692-GKY20066 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - GKY20066
761692-GKY20066
Trimmers, Variable Capacitors - GKY20066 761692-GKY20066
Manufacturer: Sprague-Goodman Win Source Part Number: 761692-GKY20066 Series: SURFTRIM GKY Features: Low Profile Mounting: SMD Adjustment Type: Top Adjustment Part Status: Obsolete(EOL) Family Name: GKY Capacitance Range: 5 ~ 20pF Categories: Capacitors Dimension: Rectangular - 0.177" L x 0.126" W (4.50mm x 3.20mm) Height - Seated (Maximum): 0.071" (1.80mm) Voltage Rating DC: 100V Introduction Date: January 06, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Sprague-Goodman
Win Source Part Number: 761692-GKY20066
Series: SURFTRIM GKY
Features: Low Profile
Mounting: SMD
Adjustment Type: Top Adjustment
Part Status: Obsolete(EOL)
Family Name: GKY
Capacitance Range: 5 ~ 20pF
Categories: Capacitors
Dimension: Rectangular - 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Maximum): 0.071" (1.80mm)
Voltage Rating DC: 100V
Introduction Date: January 06, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmers, Variable Capacitors - GKY20066 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
GKY20066
Trimmers, Variable Capacitors GKY20066
CAP TRIMMER 5-20PF 100V SMD

CAP TRIMMER 5-20PF 100V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 761692-GKY20066 GKY20066
Product Name Trimmers, Variable Capacitors - GKY20066 Trimmers, Variable Capacitors
Capacitance Range 5.00E-6 to 2.00E-5 microF 5.00E-6 to 2.00E-5 microF
WVDC 100 volts
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - CK06BX105M - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details