Sprague-Goodman Electronics, Inc. Trimmers, Variable Capacitors - GKG70016 GKG70016

Description
Manufacturer: Sprague-Goodman Win Source Part Number: 1040739-GKG70016 Packaging: Bulk Features: General Purpose Voltage Rating: 100V Height - Seated (Max): 0.197" (5.00mm) Mounting: Through Hole Adjustment Type: Bottom Adjustment Capacitance Range: 15 to 70pF Categories: Capacitors Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sprague-Goodman Win Source Part Number: 1040739-GKG70016 Packaging: Bulk Features: General Purpose Voltage Rating: 100V Height - Seated (Max): 0.197" (5.00mm) Mounting: Through Hole Adjustment Type: Bottom Adjustment Capacitance Range: 15 to 70pF Categories: Capacitors Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - GKG70016 - 1040739-GKG70016 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - GKG70016
1040739-GKG70016
Trimmers, Variable Capacitors - GKG70016 1040739-GKG70016
Manufacturer: Sprague-Goodman Win Source Part Number: 1040739-GKG70016 Packaging: Bulk Features: General Purpose Voltage Rating: 100V Height - Seated (Max): 0.197" (5.00mm) Mounting: Through Hole Adjustment Type: Bottom Adjustment Capacitance Range: 15 to 70pF Categories: Capacitors Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Sprague-Goodman
Win Source Part Number: 1040739-GKG70016
Packaging: Bulk
Features: General Purpose
Voltage Rating: 100V
Height - Seated (Max): 0.197" (5.00mm)
Mounting: Through Hole
Adjustment Type: Bottom Adjustment
Capacitance Range: 15 to 70pF
Categories: Capacitors
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trimmers, Variable Capacitors - GKG70016 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
GKG70016
Trimmers, Variable Capacitors GKG70016
CAP TRIMMER 15-70PF 100V TH

CAP TRIMMER 15-70PF 100V TH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 1040739-GKG70016 GKG70016
Product Name Trimmers, Variable Capacitors - GKG70016 Trimmers, Variable Capacitors
Capacitance Range 1.50E-5 to 7.00E-5 microF 1.50E-5 to 7.00E-5 microF
WVDC 100 volts
WVAC 100 volts
Mounting Style Through Hole Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C272U150AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers