Sprague-Goodman Electronics, Inc. Trimmers, Variable Capacitors - GHR16000 GHR16000

Description
Manufacturer: Sprague-Goodman Win Source Part Number: 1040955-GHR16000 Packaging: Bulk Features: Sealed Voltage Rating: 1250V Mounting: User Defined Adjustment Type: Top Adjustment Capacitance Range: 0.8 to 16pF Categories: Capacitors Status: Active Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sprague-Goodman Win Source Part Number: 1040955-GHR16000 Packaging: Bulk Features: Sealed Voltage Rating: 1250V Mounting: User Defined Adjustment Type: Top Adjustment Capacitance Range: 0.8 to 16pF Categories: Capacitors Status: Active Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - GHR16000 - 1040955-GHR16000 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - GHR16000
1040955-GHR16000
Trimmers, Variable Capacitors - GHR16000 1040955-GHR16000
Manufacturer: Sprague-Goodman Win Source Part Number: 1040955-GHR16000 Packaging: Bulk Features: Sealed Voltage Rating: 1250V Mounting: User Defined Adjustment Type: Top Adjustment Capacitance Range: 0.8 to 16pF Categories: Capacitors Status: Active Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Sprague-Goodman
Win Source Part Number: 1040955-GHR16000
Packaging: Bulk
Features: Sealed
Voltage Rating: 1250V
Mounting: User Defined
Adjustment Type: Top Adjustment
Capacitance Range: 0.8 to 16pF
Categories: Capacitors
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trimmers, Variable Capacitors - GHR16000 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
GHR16000
Trimmers, Variable Capacitors GHR16000
CAP TRIMMER 0.8-16PF 1250V

CAP TRIMMER 0.8-16PF 1250V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 1040955-GHR16000 GHR16000
Product Name Trimmers, Variable Capacitors - GHR16000 Trimmers, Variable Capacitors
Capacitance Range 8.00E-7 to 1.60E-5 microF 8.00E-7 to 1.60E-5 microF
WVDC 1250 volts
WVAC 1250 volts
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1260-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers