Sprague-Goodman Electronics, Inc. Trimmers, Variable Capacitors - GHP23000 GHP23000

Description
Manufacturer: Sprague-Goodman Win Source Part Number: 776165-GHP23000 Packaging: Bulk Features: General Mounting: User Defined Adjustment Type: Top Adjustment Capacitance Range: 0.8 ~ 23pF Categories: Capacitors Dimension: 0.312" Dia x 0.984" L (7.92mm x 24.99mm) Voltage Rating DC: 750V Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sprague-Goodman Win Source Part Number: 776165-GHP23000 Packaging: Bulk Features: General Mounting: User Defined Adjustment Type: Top Adjustment Capacitance Range: 0.8 ~ 23pF Categories: Capacitors Dimension: 0.312" Dia x 0.984" L (7.92mm x 24.99mm) Voltage Rating DC: 750V Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - GHP23000 - 776165-GHP23000 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - GHP23000
776165-GHP23000
Trimmers, Variable Capacitors - GHP23000 776165-GHP23000
Manufacturer: Sprague-Goodman Win Source Part Number: 776165-GHP23000 Packaging: Bulk Features: General Mounting: User Defined Adjustment Type: Top Adjustment Capacitance Range: 0.8 ~ 23pF Categories: Capacitors Dimension: 0.312" Dia x 0.984" L (7.92mm x 24.99mm) Voltage Rating DC: 750V Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Sprague-Goodman
Win Source Part Number: 776165-GHP23000
Packaging: Bulk
Features: General
Mounting: User Defined
Adjustment Type: Top Adjustment
Capacitance Range: 0.8 ~ 23pF
Categories: Capacitors
Dimension: 0.312" Dia x 0.984" L (7.92mm x 24.99mm)
Voltage Rating DC: 750V
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmers, Variable Capacitors - GHP23000 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
GHP23000
Trimmers, Variable Capacitors GHP23000
CAP TRIMMER 0.8-23PF 750V

CAP TRIMMER 0.8-23PF 750V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 776165-GHP23000 GHP23000
Product Name Trimmers, Variable Capacitors - GHP23000 Trimmers, Variable Capacitors
Capacitance Range 8.00E-7 to 2.30E-5 microF 8.00E-7 to 2.30E-5 microF
WVDC 750 volts
Packing Method Bulk; Bulk
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers