Sprague-Goodman Electronics, Inc. Trimmers, Variable Capacitors - GGP30000 GGP30000

Description
Manufacturer: Sprague-Goodman Win Source Part Number: 1041064-GGP30000 Packaging: Bulk Features: General Purpose Voltage Rating: 750V Mounting: User Defined Adjustment Type: Top Adjustment Capacitance Range: 0.8 to 30pF Categories: Capacitors Status: Active Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sprague-Goodman Win Source Part Number: 1041064-GGP30000 Packaging: Bulk Features: General Purpose Voltage Rating: 750V Mounting: User Defined Adjustment Type: Top Adjustment Capacitance Range: 0.8 to 30pF Categories: Capacitors Status: Active Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - GGP30000 - 1041064-GGP30000 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - GGP30000
1041064-GGP30000
Trimmers, Variable Capacitors - GGP30000 1041064-GGP30000
Manufacturer: Sprague-Goodman Win Source Part Number: 1041064-GGP30000 Packaging: Bulk Features: General Purpose Voltage Rating: 750V Mounting: User Defined Adjustment Type: Top Adjustment Capacitance Range: 0.8 to 30pF Categories: Capacitors Status: Active Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Sprague-Goodman
Win Source Part Number: 1041064-GGP30000
Packaging: Bulk
Features: General Purpose
Voltage Rating: 750V
Mounting: User Defined
Adjustment Type: Top Adjustment
Capacitance Range: 0.8 to 30pF
Categories: Capacitors
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trimmers, Variable Capacitors - GGP30000 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
GGP30000
Trimmers, Variable Capacitors GGP30000
CAP TRIMMER 0.8-30PF 750V

CAP TRIMMER 0.8-30PF 750V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 1041064-GGP30000 GGP30000
Product Name Trimmers, Variable Capacitors - GGP30000 Trimmers, Variable Capacitors
Capacitance Range 8.00E-7 to 3.00E-5 microF 8.00E-7 to 3.00E-5 microF
WVDC 750 volts
WVAC 750 volts
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101512U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details