Spiroflow Systems, Inc. Drag Chain Conveyors Dynaflow®

Description
Dynaflow Drag Chain Conveyors The Dynaflow Tubular Drag Chain Conveyor is a mechanical drag conveyor system operating within the confines of a pipe. We call it the Problem Solver in a Pipe! Spiroflow’s Dynaflow® conveyors are structural mechanical drag chain conveyors operating within the confines of a pipe. In this conveyor, discs connected by articulated metal links (chains) move material within the pipe making it ideal for ultra-heavy-duty applications. The discs are made from a variety of materials including steel and cast iron. Dynaflow drag chain conveyors are suitable for applications with temperatures up to 420°F / 216°C. Features Ultra-heavy-duty conveying Gentle handling of fragile materials Maintain blends Totally enclosed for dust & contamination-free handling Layout versatility with 3 plane circuits Multiple inlets & multiple outlets Conveying capacities up to 10 ft3/min. / 0.28 m3/min. Convey straight-line lengths of up to 200 ft. / 60m per conveyor and link multiple conveyors for longer distances Low energy consumption
Datasheet
Description
Dynaflow Drag Chain Conveyors The Dynaflow Tubular Drag Chain Conveyor is a mechanical drag conveyor system operating within the confines of a pipe. We call it the Problem Solver in a Pipe! Spiroflow’s Dynaflow® conveyors are structural mechanical drag chain conveyors operating within the confines of a pipe. In this conveyor, discs connected by articulated metal links (chains) move material within the pipe making it ideal for ultra-heavy-duty applications. The discs are made from a variety of materials including steel and cast iron. Dynaflow drag chain conveyors are suitable for applications with temperatures up to 420°F / 216°C. Features Ultra-heavy-duty conveying Gentle handling of fragile materials Maintain blends Totally enclosed for dust & contamination-free handling Layout versatility with 3 plane circuits Multiple inlets & multiple outlets Conveying capacities up to 10 ft3/min. / 0.28 m3/min. Convey straight-line lengths of up to 200 ft. / 60m per conveyor and link multiple conveyors for longer distances Low energy consumption
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drag Chain Conveyors - Dynaflow® - Spiroflow Systems, Inc.
Monroe, NC, United States
Drag Chain Conveyors
Dynaflow®
Drag Chain Conveyors Dynaflow®
Dynaflow Drag Chain Conveyors The Dynaflow Tubular Drag Chain Conveyor is a mechanical drag conveyor system operating within the confines of a pipe. We call it the Problem Solver in a Pipe! Spiroflow’s Dynaflow® conveyors are structural mechanical drag chain conveyors operating within the confines of a pipe. In this conveyor, discs connected by articulated metal links (chains) move material within the pipe making it ideal for ultra-heavy-duty applications. The discs are made from a variety of materials including steel and cast iron. Dynaflow drag chain conveyors are suitable for applications with temperatures up to 420°F / 216°C. Features Ultra-heavy-duty conveying Gentle handling of fragile materials Maintain blends Totally enclosed for dust & contamination-free handling Layout versatility with 3 plane circuits Multiple inlets & multiple outlets Conveying capacities up to 10 ft3/min. / 0.28 m3/min. Convey straight-line lengths of up to 200 ft. / 60m per conveyor and link multiple conveyors for longer distances Low energy consumption

Dynaflow Drag Chain Conveyors

The Dynaflow Tubular Drag Chain Conveyor is a mechanical drag conveyor system operating within the confines of a pipe. We call it the Problem Solver in a Pipe!

Spiroflow’s Dynaflow® conveyors are structural mechanical drag chain conveyors operating within the confines of a pipe. In this conveyor, discs connected by articulated metal links (chains) move material within the pipe making it ideal for ultra-heavy-duty applications. The discs are made from a variety of materials including steel and cast iron. Dynaflow drag chain conveyors are suitable for applications with temperatures up to 420°F / 216°C.

Features

  • Ultra-heavy-duty conveying
  • Gentle handling of fragile materials
  • Maintain blends
  • Totally enclosed for dust & contamination-free handling
  • Layout versatility with 3 plane circuits
  • Multiple inlets & multiple outlets
  • Conveying capacities up to 10 ft3/min. / 0.28 m3/min.
  • Convey straight-line lengths of up to 200 ft. / 60m per conveyor and link multiple conveyors for longer distances
  • Low energy consumption
Supplier's Site Datasheet

Technical Specifications

  Spiroflow Systems, Inc.
Product Category Industrial Conveyors
Product Number Dynaflow®
Product Name Drag Chain Conveyors
Conveyor Type Drag
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Line Vac™ -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
Center Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
Maximum Load 150 lbs (68 kg)
View Details
Small Vertical Reciprocating Conveyors - PAC-200 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 200 lbs (90.7 kg)
Speed 30 ft/min (15.24 cm/sec)
View Details
UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details