A compact all in one solution, vortex technology is an excellent flexible option for measuring a wide range of fluids including saturated and superheated steam, single-phase liquids and other gases.
The vortex flowmeter’s robust, welded design, ensures no leak paths for safe operation and minimal maintenance which is particularly suited to utility steam measuremen
| Spirax-Sarco | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | VLM10 |
| Product Name | Vortex Flowmeter |
| Meter Technology | Vortex (Shedding) Meter |
| Additional Variables Measured | Density |
| Process Media Type | Liquid; Gas; Steam |
| Operating Pressure | 667 psi (470 m H2O) |
| Media Temperature | 752 F (400 C) |