The Spirax Sarco SSC20 sanitary sample cooler has been specifically designed for taking high quality chemical, conductivity and microbiological samples quickly and safely from clean / pure steam, water for injection (WFI) and other high purity media systems.
The unit consists of high quality 316L stainless steel components and utilises a counter current flow to maximise cooler efficiency, resulting in a compact, space saving design.
The unit is provided with an integral pre drilled mounting bracket to allow simple installation.
Surface finish
Sample contact surfaces are compliant to current ASME BPE requirements.
Ra Maximum 0.5 μ-m Ra (20 μ-in Ra).
Polished shell available as an optional extra.
Principal features:
Internal surface finish of coil better than 0.5 μ-m Ra (20 μ-in Ra) to ensure high sterility.
Coil manufactured from fully traceable 316L stainless steel.
Self-draining design to eliminate sample retention.
Fully sterilisable / autoclavable - to ensure integrity of unit between samples.
The Spirax Sarco SSC20 sanitary sample cooler has been specifically designed for taking high quality chemical, conductivity and microbiological samples quickly and safely from clean / pure steam, water for injection (WFI) and other high purity media systems.
The unit consists of high quality 316L stainless steel components and utilises a counter current flow to maximise cooler efficiency, resulting in a compact, space saving design.
The unit is provided with an integral pre drilled mounting bracket to allow simple installation.
Surface finish
Sample contact surfaces are compliant to current ASME BPE requirements.
Ra Maximum 0.5 μ-m Ra (20 μ-in Ra).
Polished shell available as an optional extra.
Principal features:
- Internal surface finish of coil better than 0.5 μ-m Ra (20 μ-in Ra) to ensure high sterility.
- Coil manufactured from fully traceable 316L stainless steel.
- Self-draining design to eliminate sample retention.
- Fully sterilisable / autoclavable - to ensure integrity of unit between samples.