Spirax-Sarco Single Window Sight Glass

Description
A range of single and double window sight glasses available in either brass or bronze depending on size with screwed connections.
Description
A range of single and double window sight glasses available in either brass or bronze depending on size with screwed connections.

Suppliers

Company
Product
Description
Supplier Links
Single Window Sight Glass -  - Spirax-Sarco
Cheltenham, United Kingdom
Single Window Sight Glass
Single Window Sight Glass
A range of single and double window sight glasses available in either brass or bronze depending on size with screwed connections.

A range of single and double window sight glasses available in either brass or bronze depending on size with screwed connections.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Sight Windows
Product Name Single Window Sight Glass
Window Shape Circular
Connection Type Threaded - NPT
Thread or Flange Size: 0.3750 to 1 inch (9.52 to 25.4 mm)
Pressure Rating 72.52 psi (51.04 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

EUV Laser Grade (Excimer) Fused Silica Viewport w/ Broadband AR Coating for 225-450nm, 2.69″ View Dia, 4.50″ Conflat Flange - A8001-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 2.69 inch (68.33 mm)
View Details
2 in. Size Sight Glass - Polycarbonate|Master File - SG200 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 2 inch (50.8 mm)
Pressure Rating 500 psi (352 m H2O)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Male Flare x Swivel Nut
Pressure Rating 650 psi (457 m H2O)
View Details