Spirax-Sarco Sight Glass SG253

Description
The SG253 is an SG iron double window sight glass with flanged connections.
Description
The SG253 is an SG iron double window sight glass with flanged connections.

Suppliers

Company
Product
Description
Supplier Links
Sight Glass - SG253 - Spirax-Sarco
Cheltenham, United Kingdom
Sight Glass
SG253
Sight Glass SG253
The SG253 is an SG iron double window sight glass with flanged connections.

The SG253 is an SG iron double window sight glass with flanged connections.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Sight Windows
Product Number SG253
Product Name Sight Glass
Window Shape Circular
Connection Type Flanged
Thread or Flange Size: 0.5906 to 1.97 inch (15 to 50 mm)
Pressure Rating 363 psi (255 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Double Cylinder Wall Tank Level Indicator - GL075PV1 - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT; BSP
Thread or Flange Size: 0.7500 inch (19.05 mm)
View Details
Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Female Flare x Swivel Nut
Pressure Rating 650 psi (457 m H2O)
View Details
4 in. Size Sight Glass - Polycarbonate|Master File - SG400 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 4 inch (102 mm)
Pressure Rating 500 psi (352 m H2O)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details