Spirax-Sarco Brass Sight Glass SG13

Description
The SG13 is a maintainable brass multi-window sight glass with a cylindrical viewing window and screwed connections. The sight glass monitors the discharge downstream of steam traps in pressurised condensate return lines. It is screwed directly into the steam trap providing a modular monitoring system, thus eliminating the need for a connecting nipple, minimising joints and potential leak paths. The sight glass can also be installed in process lines to provide a visual indication of flow.
Description
The SG13 is a maintainable brass multi-window sight glass with a cylindrical viewing window and screwed connections. The sight glass monitors the discharge downstream of steam traps in pressurised condensate return lines. It is screwed directly into the steam trap providing a modular monitoring system, thus eliminating the need for a connecting nipple, minimising joints and potential leak paths. The sight glass can also be installed in process lines to provide a visual indication of flow.

Suppliers

Company
Product
Description
Supplier Links
Brass Sight Glass - SG13 - Spirax-Sarco
Cheltenham, United Kingdom
Brass Sight Glass
SG13
Brass Sight Glass SG13
The SG13 is a maintainable brass multi-window sight glass with a cylindrical viewing window and screwed connections. The sight glass monitors the discharge downstream of steam traps in pressurised condensate return lines. It is screwed directly into the steam trap providing a modular monitoring system, thus eliminating the need for a connecting nipple, minimising joints and potential leak paths. The sight glass can also be installed in process lines to provide a visual indication of flow.

The SG13 is a maintainable brass multi-window sight glass with a cylindrical viewing window and screwed connections. The sight glass monitors the discharge downstream of steam traps in pressurised condensate return lines. It is screwed directly into the steam trap providing a modular monitoring system, thus eliminating the need for a connecting nipple, minimising joints and potential leak paths.

The sight glass can also be installed in process lines to provide a visual indication of flow.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Sight Windows
Product Number SG13
Product Name Brass Sight Glass
Window Shape Circular
Connection Type Threaded - NPT
Thread or Flange Size: 0.5000 to 1 inch (12.7 to 25.4 mm)
Pressure Rating 232 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Double Wall Sight Flow Glass - GY050V-PV - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 0.5000 inch (12.7 mm)
View Details
UV Standard Grade Sapphire Viewport, Non-Magnetic, 0.94″ View Dia, 2.75″ Conflat Flange (316LN) - A12271-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.9400 inch (23.88 mm)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Male Flare
Pressure Rating 650 psi (457 m H2O)
View Details