The Gilflo 'Spool' flowmeter is installed in the pipeline and produces a differential pressure which is related to the rate of flow. It can be used with most industrial fluids, gases and both saturated and superheated steam.
The Gilflo 'B' flowmeter is installed in the pipeline and produces a differential pressure which is related to the rate of flow. It can be used with most industrial fluids, gases and both saturated and superheated steam.
| Spirax-Sarco | Spirax-Sarco | |
|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | Pipeline Unit | Pipeline Unit |
| Product Name | Gilflo 'Spool' Flowmeter | Gilflo 'B' Flowmeter |
| Operating Temperature | 32 to 842 F (0 to 450 C) | 32 to 842 F (0 to 450 C) |
| Process Media Type | Liquid; Gas; Steam | Liquid; Gas; Steam |
| Operating Pressure | 8.7 to 1131 psi (6.12 to 796 m H2O) | 8.7 to 1131 psi (6.12 to 796 m H2O) |
| Media Temperature | 32 to 842 F (0 to 450 C) | 32 to 842 F (0 to 450 C) |