Spirax-Sarco Monnier Miniature Compressed Air Regulator MRN1M

Description
The MR_M Monnier range of miniature compressed air regulators provide accurate pressure control for general purpose pneumatic systems where space is restricted and flowrates are low. Principal features: Good flow characteristics. Good regulation characteristics. Fast response. Dead tight shut-off on no-flow. For bracket or panel mounting. External black anodised finish.
Description
The MR_M Monnier range of miniature compressed air regulators provide accurate pressure control for general purpose pneumatic systems where space is restricted and flowrates are low. Principal features: Good flow characteristics. Good regulation characteristics. Fast response. Dead tight shut-off on no-flow. For bracket or panel mounting. External black anodised finish.

Suppliers

Company
Product
Description
Supplier Links
Monnier Miniature Compressed Air Regulator - MRN1M - Spirax-Sarco
Cheltenham, United Kingdom
Monnier Miniature Compressed Air Regulator
MRN1M
Monnier Miniature Compressed Air Regulator MRN1M
The MR_M Monnier range of miniature compressed air regulators provide accurate pressure control for general purpose pneumatic systems where space is restricted and flowrates are low. Principal features: Good flow characteristics. Good regulation characteristics. Fast response. Dead tight shut-off on no-flow. For bracket or panel mounting. External black anodised finish.

The MR_M Monnier range of miniature compressed air regulators provide accurate pressure control for general purpose pneumatic systems where space is restricted and flowrates are low.

Principal features:

  • Good flow characteristics.
  • Good regulation characteristics.
  • Fast response.
  • Dead tight shut-off on no-flow.
  • For bracket or panel mounting.
  • External black anodised finish.
Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number MRN1M
Product Name Monnier Miniature Compressed Air Regulator
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 130.53 psi (91.87 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Type 57Il Isolator Lug Butterfly Valves Lever - 113776040 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 4.00 inch (101.60 mm)
Actuation Manual
View Details
Single Stage Piston Regulator - PR - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] -- 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
GNV Needle Valve, In-Line Mount, 1/8
Specs
Valve Type Needle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details
Solenoid Valves - 5000010177-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details