Spirax-Sarco Spirax-Monnier Miniature Compressed Air Regulator MR3

Description
The MR range of Spirax-Monnier miniature compressed air regulators provide accurate pressure control for general purpose pneumatic systems where space is restricted and flowrates are low. Principal features: Good flow characteristics. Good regulation characteristics. Fast response. Dead tight shut-off on no-flow. For bracket or panel mounting. Black epoxy finish for improved protection.
Description
The MR range of Spirax-Monnier miniature compressed air regulators provide accurate pressure control for general purpose pneumatic systems where space is restricted and flowrates are low. Principal features: Good flow characteristics. Good regulation characteristics. Fast response. Dead tight shut-off on no-flow. For bracket or panel mounting. Black epoxy finish for improved protection.

Suppliers

Company
Product
Description
Supplier Links
Spirax-Monnier Miniature Compressed Air Regulator - MR3 - Spirax-Sarco
Cheltenham, United Kingdom
Spirax-Monnier Miniature Compressed Air Regulator
MR3
Spirax-Monnier Miniature Compressed Air Regulator MR3
The MR range of Spirax-Monnier miniature compressed air regulators provide accurate pressure control for general purpose pneumatic systems where space is restricted and flowrates are low. Principal features: Good flow characteristics. Good regulation characteristics. Fast response. Dead tight shut-off on no-flow. For bracket or panel mounting. Black epoxy finish for improved protection.

The MR range of Spirax-Monnier miniature compressed air regulators provide accurate pressure control for general purpose pneumatic systems where space is restricted and flowrates are low.

Principal features:

  • Good flow characteristics.
  • Good regulation characteristics.
  • Fast response.
  • Dead tight shut-off on no-flow.
  • For bracket or panel mounting.
  • Black epoxy finish for improved protection.
Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number MR3
Product Name Spirax-Monnier Miniature Compressed Air Regulator
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 98.63 psi (69.41 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 2 5 4 - 121464030 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 3.15 inch (80.00 mm)
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Wafer Check Valves - DFT® ALC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Umbrella; Check
Primary Material Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details
Intrinsically Safe Soleinoid Valve - EI-2-*-15.5 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details