Spirax-Sarco Spirax-Monnier International Compressed Air Filter / Regulator IP2D

Description
The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil removing filter / regulator. Self-relieving. High efficiency Exceeding 99.95% against D.O.P. tests. Efficiency testing carried out in accordance with ISO 12500 at 51 mg / m 3 (40 ppm) inlet concentration. Oil carryover less than 0.0255 mg / m 3 (0.02 ppm). 100% water removal at line temperature. Polycarbonate bowl. External black anodised finish. Particle effiency: 99.96% Inlet dry pressure drop: 1.5 psi d
Description
The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil removing filter / regulator. Self-relieving. High efficiency Exceeding 99.95% against D.O.P. tests. Efficiency testing carried out in accordance with ISO 12500 at 51 mg / m 3 (40 ppm) inlet concentration. Oil carryover less than 0.0255 mg / m 3 (0.02 ppm). 100% water removal at line temperature. Polycarbonate bowl. External black anodised finish. Particle effiency: 99.96% Inlet dry pressure drop: 1.5 psi d

Suppliers

Company
Product
Description
Supplier Links
Spirax-Monnier International Compressed Air Filter / Regulator - IP2D - Spirax-Sarco
Cheltenham, United Kingdom
Spirax-Monnier International Compressed Air Filter / Regulator
IP2D
Spirax-Monnier International Compressed Air Filter / Regulator IP2D
The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil removing filter / regulator. Self-relieving. High efficiency Exceeding 99.95% against D.O.P. tests. Efficiency testing carried out in accordance with ISO 12500 at 51 mg / m 3 (40 ppm) inlet concentration. Oil carryover less than 0.0255 mg / m 3 (0.02 ppm). 100% water removal at line temperature. Polycarbonate bowl. External black anodised finish. Particle effiency: 99.96% Inlet dry pressure drop: 1.5 psi d

The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems.

Principal features:

  • Compact miniature oil removing filter / regulator.
  • Self-relieving.
  • High efficiency
  • Exceeding 99.95% against D.O.P. tests.
  • Efficiency testing carried out in accordance with ISO 12500 at 51 mg / m 3 (40 ppm) inlet concentration.
  • Oil carryover less than 0.0255 mg / m 3 (0.02 ppm).
  • 100% water removal at line temperature.
  • Polycarbonate bowl.
  • External black anodised finish.
  • Particle effiency: 99.96%
  • Inlet dry pressure drop: 1.5 psi d
Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number IP2D
Product Name Spirax-Monnier International Compressed Air Filter / Regulator
Primary Material Zinc Alloy - Epoxy Coated
Media Air; Compressed Air
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
Maximum Pressure 145.04 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

10mm PICOSOL - 11-311PI01-H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
Pneumatic Pressure Regulators - 2030412 - RS Components, Ltd.
Specs
Primary Material Anodised wrought Aluminium Alloy
Media Air
Maximum Pressure 159.54 psi (112 m H2O)
View Details
Pneumatically Actuated Stainless Steel Ball Valve - P5S Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details