Spirax-Sarco Monnier International Compressed Air Filter / Regulator IP2AM

Description
The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil removing filter / regulator. Self-relieving. High efficiency Exceeding 99.95% against D.O.P. tests. Efficiency testing carried out in accordance with ISO 12500 at 51 mg / m 3 (40 ppm) inlet concentration. Oil carryover less than 0.0255 mg / m 3 (0.02 ppm). 100% water removal at line temperature. Polycarbonate bowl. External black anodised finish. Particle effiency: 99.96% Inlet dry pressure drop: 1.5 psi d
Description
The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil removing filter / regulator. Self-relieving. High efficiency Exceeding 99.95% against D.O.P. tests. Efficiency testing carried out in accordance with ISO 12500 at 51 mg / m 3 (40 ppm) inlet concentration. Oil carryover less than 0.0255 mg / m 3 (0.02 ppm). 100% water removal at line temperature. Polycarbonate bowl. External black anodised finish. Particle effiency: 99.96% Inlet dry pressure drop: 1.5 psi d

Suppliers

Company
Product
Description
Supplier Links
Monnier International Compressed Air Filter / Regulator - IP2AM - Spirax-Sarco
Cheltenham, United Kingdom
Monnier International Compressed Air Filter / Regulator
IP2AM
Monnier International Compressed Air Filter / Regulator IP2AM
The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil removing filter / regulator. Self-relieving. High efficiency Exceeding 99.95% against D.O.P. tests. Efficiency testing carried out in accordance with ISO 12500 at 51 mg / m 3 (40 ppm) inlet concentration. Oil carryover less than 0.0255 mg / m 3 (0.02 ppm). 100% water removal at line temperature. Polycarbonate bowl. External black anodised finish. Particle effiency: 99.96% Inlet dry pressure drop: 1.5 psi d

The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems.

Principal features:

  • Compact miniature oil removing filter / regulator.
  • Self-relieving.
  • High efficiency
  • Exceeding 99.95% against D.O.P. tests.
  • Efficiency testing carried out in accordance with ISO 12500 at 51 mg / m 3 (40 ppm) inlet concentration.
  • Oil carryover less than 0.0255 mg / m 3 (0.02 ppm).
  • 100% water removal at line temperature.
  • Polycarbonate bowl.
  • External black anodised finish.
  • Particle effiency: 99.96%
  • Inlet dry pressure drop: 1.5 psi d
Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number IP2AM
Product Name Monnier International Compressed Air Filter / Regulator
Primary Material Aluminum; Machined Aluminium (Anodised)
Media Air; Compressed Air
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
Maximum Pressure 145.04 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary shear valve, 9 port, 8 position - VD09082PKPKPK0170 - IMI Life Science
Specs
Maximum Pressure ? to 1696.94 psi (? to 1194 m H2O)
Number of Ports 9
View Details
Filter Regulator Lubricators - 1977911 - RS Components, Ltd.
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 0.00 to 174.05 psi (0.0 to 122 m H2O)
Media Temperature 14 F (-10 C)
View Details
Pneumatically Actuated Brass Ball Valve - PHG - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze; Stainless Steel
Media Water; Potable Water
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details