Spirax-Sarco Spirax-Monnier International Ultraclean Compressed Air Filter IC4A

Description
The Spirax-Monnier International Ultraclean high efficiency oil removing filters have been designed to provide high quality compressed air (free from liquid and solid contaminants) for pneumatic systems. For use in applications where compressed air of a particularly high quality is required. Typical examples include air bearings on machine tools, air gauging equipment, instrument air supplies, breathing air, etc. Principal features: Internal and external high quality black epoxy finish. Efficiencies to BS 3928, BS 4400 and D.O.P. test better than 99.999%. Oil carryover at 21 ° C less than 0.01 mg /m 3. 100% water removal in liquid or aerosol form at line temperature. Polycarbonate bowl to BS 6005.
Description
The Spirax-Monnier International Ultraclean high efficiency oil removing filters have been designed to provide high quality compressed air (free from liquid and solid contaminants) for pneumatic systems. For use in applications where compressed air of a particularly high quality is required. Typical examples include air bearings on machine tools, air gauging equipment, instrument air supplies, breathing air, etc. Principal features: Internal and external high quality black epoxy finish. Efficiencies to BS 3928, BS 4400 and D.O.P. test better than 99.999%. Oil carryover at 21 ° C less than 0.01 mg /m 3. 100% water removal in liquid or aerosol form at line temperature. Polycarbonate bowl to BS 6005.

Suppliers

Company
Product
Description
Supplier Links
Spirax-Monnier International Ultraclean Compressed Air Filter - IC4A - Spirax-Sarco
Cheltenham, United Kingdom
Spirax-Monnier International Ultraclean Compressed Air Filter
IC4A
Spirax-Monnier International Ultraclean Compressed Air Filter IC4A
The Spirax-Monnier International Ultraclean high efficiency oil removing filters have been designed to provide high quality compressed air (free from liquid and solid contaminants) for pneumatic systems. For use in applications where compressed air of a particularly high quality is required. Typical examples include air bearings on machine tools, air gauging equipment, instrument air supplies, breathing air, etc. Principal features: Internal and external high quality black epoxy finish. Efficiencies to BS 3928, BS 4400 and D.O.P. test better than 99.999%. Oil carryover at 21 ° C less than 0.01 mg /m 3. 100% water removal in liquid or aerosol form at line temperature. Polycarbonate bowl to BS 6005.

The Spirax-Monnier International Ultraclean high efficiency oil removing filters have been designed to provide high quality compressed air (free from liquid and solid contaminants) for pneumatic systems.

For use in applications where compressed air of a particularly high quality is required. Typical examples include air bearings on machine tools, air gauging equipment, instrument air supplies, breathing air, etc.

Principal features:

  • Internal and external high quality black epoxy finish.
  • Efficiencies to BS 3928, BS 4400 and D.O.P. test better than 99.999%.
  • Oil carryover at 21 ° C less than 0.01 mg /m 3.
  • 100% water removal in liquid or aerosol form at line temperature.
  • Polycarbonate bowl to BS 6005.
Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Compressed Air Filters
Product Number IC4A
Product Name Spirax-Monnier International Ultraclean Compressed Air Filter
Filter Type Coalescing
Connection British Standard Pipe Thread
Features Indicator
Maximum Pressure 145 to 247 psi (102 to 174 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Oil Removal Filters -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT; 3/8" NPT; 3/4" NPT; 1 1/2" NPT
View Details
Compressed Air Filter - HP Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Maximum Volume 530.0 to 28380.0 SCFM (901 to 48238 m³/hr)
View Details
Branching module - MS4N-FRM-1/8 - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; 1/4" NPT; NPT1/8-27
Maximum Volume 63.6 SCFM (108 m³/hr)
View Details
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/2
Filter Size 25 microns (25 micrometers)
View Details