Spirax-Sarco Flash Vessel FV

Description
Description The Spirax Sarco FV flash vessel is designed and constructed to ASME VIII DIV 1 2004 + ADD06. The design is free-draining which is essential in boiler blowdown applications. Applications These vessels are particularly suited to boiler blowdown heat recovery systems where efficient separation of the flash steam from the blowdown is essential to prevent contamination of the boiler feedtank and / or heat transfer surfaces. Spirax Sarco flash vessels are equally suited to condensate flash steam applications. Principal features: Designed and constructed in compliance with the European Pressure Equipment Regulations 97 / 23 / EC. Low separation velocity to produce drier steam. Free-draining
Description
Description The Spirax Sarco FV flash vessel is designed and constructed to ASME VIII DIV 1 2004 + ADD06. The design is free-draining which is essential in boiler blowdown applications. Applications These vessels are particularly suited to boiler blowdown heat recovery systems where efficient separation of the flash steam from the blowdown is essential to prevent contamination of the boiler feedtank and / or heat transfer surfaces. Spirax Sarco flash vessels are equally suited to condensate flash steam applications. Principal features: Designed and constructed in compliance with the European Pressure Equipment Regulations 97 / 23 / EC. Low separation velocity to produce drier steam. Free-draining

Suppliers

Company
Product
Description
Supplier Links
Cheltenham, United Kingdom
Flash Vessel
FV
Flash Vessel FV
Description The Spirax Sarco FV flash vessel is designed and constructed to ASME VIII DIV 1 2004 + ADD06. The design is free-draining which is essential in boiler blowdown applications. Applications These vessels are particularly suited to boiler blowdown heat recovery systems where efficient separation of the flash steam from the blowdown is essential to prevent contamination of the boiler feedtank and / or heat transfer surfaces. Spirax Sarco flash vessels are equally suited to condensate flash steam applications. Principal features: Designed and constructed in compliance with the European Pressure Equipment Regulations 97 / 23 / EC. Low separation velocity to produce drier steam. Free-draining

Description

The Spirax Sarco FV flash vessel is designed and constructed to ASME VIII DIV 1 2004 + ADD06. The design is free-draining which is essential in boiler blowdown applications.

Applications

These vessels are particularly suited to boiler blowdown heat recovery systems where efficient separation of the flash steam from the blowdown is essential to prevent contamination of the boiler feedtank and / or heat transfer surfaces. Spirax Sarco flash vessels are equally suited to condensate flash steam applications.

Principal features:

  • Designed and constructed in compliance with the European
  • Pressure Equipment Regulations 97 / 23 / EC.
  • Low separation velocity to produce drier steam.
  • Free-draining
Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Storage Tanks and Process Tanks
Product Number FV
Product Name Flash Vessel
Type Pressure Vessel
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1215502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 2.64 gallons (10 liters)
Pressure Rating 232 psi (163 m H2O)
View Details