Spirax-Sarco Monnier Compressed Air Drain Trap Dri-Line Mk3

Description
The Monnier Dri-Line Mk3 is an automatic float actuated drain used to drain air line drain legs and filters. It is a normally open valve that is rated for use up to 17 bar g and 80 ° C. The valve is held closed by line pressure. The pilot valve is never submerged in water, and its discharge is operated by system air pressure, producing a strong on-off action. The float which is extremely light, can't leak or hold fluid. All parts are corrosion proof. The unit has a manual override to check proper functioning. Discharge is easily piped to remote locations. When the compressed air system is shut down, the valve returns to its normally open condition and water will drain away by gravity. Principal features: Blast action discharge. High discharge capacity. Built-in strainer screen. Discharge can be piped to drain. Black anodised finish internal and external
Description
The Monnier Dri-Line Mk3 is an automatic float actuated drain used to drain air line drain legs and filters. It is a normally open valve that is rated for use up to 17 bar g and 80 ° C. The valve is held closed by line pressure. The pilot valve is never submerged in water, and its discharge is operated by system air pressure, producing a strong on-off action. The float which is extremely light, can't leak or hold fluid. All parts are corrosion proof. The unit has a manual override to check proper functioning. Discharge is easily piped to remote locations. When the compressed air system is shut down, the valve returns to its normally open condition and water will drain away by gravity. Principal features: Blast action discharge. High discharge capacity. Built-in strainer screen. Discharge can be piped to drain. Black anodised finish internal and external

Suppliers

Company
Product
Description
Supplier Links
Monnier Compressed Air Drain Trap - Dri-Line Mk3 - Spirax-Sarco
Cheltenham, United Kingdom
Monnier Compressed Air Drain Trap
Dri-Line Mk3
Monnier Compressed Air Drain Trap Dri-Line Mk3
The Monnier Dri-Line Mk3 is an automatic float actuated drain used to drain air line drain legs and filters. It is a normally open valve that is rated for use up to 17 bar g and 80 ° C. The valve is held closed by line pressure. The pilot valve is never submerged in water, and its discharge is operated by system air pressure, producing a strong on-off action. The float which is extremely light, can't leak or hold fluid. All parts are corrosion proof. The unit has a manual override to check proper functioning. Discharge is easily piped to remote locations. When the compressed air system is shut down, the valve returns to its normally open condition and water will drain away by gravity. Principal features: Blast action discharge. High discharge capacity. Built-in strainer screen. Discharge can be piped to drain. Black anodised finish internal and external

The Monnier Dri-Line Mk3 is an automatic float actuated drain used to drain air line drain legs and filters.

It is a normally open valve that is rated for use up to 17 bar g and 80 ° C. The valve is held closed by line pressure.

The pilot valve is never submerged in water, and its discharge is operated by system air pressure, producing a strong on-off action. The float which is extremely light, can't leak or hold fluid. All parts are corrosion proof.

The unit has a manual override to check proper functioning. Discharge is easily piped to remote locations. When the compressed air system is shut down, the valve returns to its normally open condition and water will drain away by gravity.

Principal features:

  • Blast action discharge.
  • High discharge capacity.
  • Built-in strainer screen.
  • Discharge can be piped to drain.
  • Black anodised finish
  • internal and external
Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number Dri-Line Mk3
Product Name Monnier Compressed Air Drain Trap
Valve Type Drain
Primary Material Aluminum; Anodised Aluminium
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 246.56 psi (174 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valve - 88296230 - Radwell International
Specs
Valve Type Solenoid
Primary Material Stainless Steel; Steel
View Details
VALVES - BP-050-PVDF-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-42-Z 9X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details