The Gilflo ILVA flowmeter operates on the spring loaded variable area principle and produces a differential pressure related to the rate of flow. It can be used with most industrial fluids, gases and both saturated and superheated steam. A general description of the ILVA flowmetering system and its associated equipment is given in a separate TI sheet.
| Spirax-Sarco | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | DN150 |
| Product Name | Gilflo ILVA Flowmeter |
| Operating Temperature | -20 to 752 F (-29 to 400 C) |
| Process Media Type | Liquid; Gas; Steam |
| Operating Pressure | 8.7 to 1450 psi (6.12 to 1021 m H2O) |
| Media Temperature | -20 to 752 F (-29 to 400 C) |