Spirax-Sarco Solenoid Valves for use with Piston Actuated Valve DM Type

Description
A 3-port two way electropneumatic pilot solenoid valve that can be directly mounted (banjo connection) to the PF51G and PF61G-NC, NO and BD series piston actuated valves. Suitable for air or water operating media. The valve is supplied with a DIN connector and fitted with manual override as standard
Description
A 3-port two way electropneumatic pilot solenoid valve that can be directly mounted (banjo connection) to the PF51G and PF61G-NC, NO and BD series piston actuated valves. Suitable for air or water operating media. The valve is supplied with a DIN connector and fitted with manual override as standard

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves for use with Piston Actuated Valve - DM Type - Spirax-Sarco
Cheltenham, United Kingdom
Solenoid Valves for use with Piston Actuated Valve
DM Type
Solenoid Valves for use with Piston Actuated Valve DM Type
A 3-port two way electropneumatic pilot solenoid valve that can be directly mounted (banjo connection) to the PF51G and PF61G-NC, NO and BD series piston actuated valves. Suitable for air or water operating media. The valve is supplied with a DIN connector and fitted with manual override as standard

A 3-port two way electropneumatic pilot solenoid valve that can be directly mounted (banjo connection) to the PF51G and PF61G-NC, NO and BD series piston actuated valves.

Suitable for air or water operating media. The valve is supplied with a DIN connector and fitted with manual override as standard

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number DM Type
Product Name Solenoid Valves for use with Piston Actuated Valve
Valve Type Solenoid
Primary Material Brass / Bronze; ELNP Nipoly Coated Brass
Valve Size 0.12 to 0.25 inch (3.17 to 6.35 mm)
Maximum Pressure 145.04 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369090 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 8.74 inch (222.00 mm)
View Details
100PCS 37mm OD AL Valve Seal for Lids.(for liquid container) -  - Shenzhen Milvent Technology Co., Limited
Specs
Media Liquid; Chemical
View Details
Pneumatic Solenoid Valves - 2021500 - RS Components, Ltd.
Specs
Valve Type Solenoid
Media Air
Valve Size 0.25 inch (6.35 mm)
View Details