Spirax-Sarco Stainless Steel Sterile Air Filters CSF16T

Description
The CSF16 and CSF16T are horizontal, in-line high efficiency filters used to remove contaminate particles from compressed air systems. The filter housing is available in a choice of austenitic stainless steel (1.4301) designated CSF16 or (1.4404) designated CSF16T. The DN8 to DN80 (¼ " to 3") housing is externally polished with an internal natural finish whereas the DN100 to DN200 housing will have a natural finish both internally and externally. The housings are constructed in two halves, DN8 to DN80 will be joined by a food industry fitting to DIN 11851. DN100 to DN200 will be joined by bolts and nuts. Replaceable borosilicate depth filter elements are available with a retention rate of >than 99.9998% related to 0.01 μm. In some pipe sizes the element is available in a choice of low capacity designated 'L' and high capacity designated 'H
Description
The CSF16 and CSF16T are horizontal, in-line high efficiency filters used to remove contaminate particles from compressed air systems. The filter housing is available in a choice of austenitic stainless steel (1.4301) designated CSF16 or (1.4404) designated CSF16T. The DN8 to DN80 (¼ " to 3") housing is externally polished with an internal natural finish whereas the DN100 to DN200 housing will have a natural finish both internally and externally. The housings are constructed in two halves, DN8 to DN80 will be joined by a food industry fitting to DIN 11851. DN100 to DN200 will be joined by bolts and nuts. Replaceable borosilicate depth filter elements are available with a retention rate of >than 99.9998% related to 0.01 μm. In some pipe sizes the element is available in a choice of low capacity designated 'L' and high capacity designated 'H

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Sterile Air Filters - CSF16T - Spirax-Sarco
Cheltenham, United Kingdom
Stainless Steel Sterile Air Filters
CSF16T
Stainless Steel Sterile Air Filters CSF16T
The CSF16 and CSF16T are horizontal, in-line high efficiency filters used to remove contaminate particles from compressed air systems. The filter housing is available in a choice of austenitic stainless steel (1.4301) designated CSF16 or (1.4404) designated CSF16T. The DN8 to DN80 (¼ " to 3") housing is externally polished with an internal natural finish whereas the DN100 to DN200 housing will have a natural finish both internally and externally. The housings are constructed in two halves, DN8 to DN80 will be joined by a food industry fitting to DIN 11851. DN100 to DN200 will be joined by bolts and nuts. Replaceable borosilicate depth filter elements are available with a retention rate of >than 99.9998% related to 0.01 μm. In some pipe sizes the element is available in a choice of low capacity designated 'L' and high capacity designated 'H

The CSF16 and CSF16T are horizontal, in-line high efficiency filters used to remove contaminate particles from compressed air systems. The filter housing is available in a choice of austenitic stainless steel (1.4301) designated CSF16 or (1.4404) designated CSF16T. The DN8 to DN80 (¼ " to 3") housing is externally polished with an internal natural finish whereas the DN100 to DN200 housing will have a natural finish both internally and externally. The housings are constructed in two halves, DN8 to DN80 will be joined by a food industry fitting to DIN 11851. DN100 to DN200 will be joined by bolts and nuts. Replaceable borosilicate depth filter elements are available with a retention rate of >than 99.9998% related to 0.01 μm. In some pipe sizes the element is available in a choice of low capacity designated 'L' and high capacity designated 'H

Supplier's Site
Stainless Steel Steam Filters - CSF16T - Spirax-Sarco
Cheltenham, United Kingdom
Stainless Steel Steam Filters
CSF16T
Stainless Steel Steam Filters CSF16T
The CSF16 and CSF16T are horizontal, in-line high efficiency filters used to remove contaminate particles from steam systems. The filter housing is available in a choice of austenitic stainless steel (1.4301) designated CSF16 or (1.4404) designated CSF16T. The DN8 to DN80 (¼" to 3") housing is externally polished with an internal natural finish whereas the DN100 to DN200 (4" to 8") housing will have a natural finish both internally and externally. The housings are constructed in two halves, DN8 to DN80 will be joined by a food industry fitting to DIN 11851. DN100 to DN200 will be joined by bolts and nuts. Replaceable elements in sintered austenitic stainless steel are available with either 1, 5 or 25 micron absolute rating. In some pipe sizes the element is available in a choice of low capacity designated 'L' and high capacity designated 'H'.

The CSF16 and CSF16T are horizontal, in-line high efficiency filters used to remove contaminate particles from steam systems. The filter housing is available in a choice of austenitic stainless steel (1.4301) designated CSF16 or (1.4404) designated CSF16T. The DN8 to DN80 (¼" to 3") housing is externally polished with an internal natural finish whereas the DN100 to DN200 (4" to 8") housing will have a natural finish both internally and externally. The housings are constructed in two halves, DN8 to DN80 will be joined by a food industry fitting to DIN 11851. DN100 to DN200 will be joined by bolts and nuts. Replaceable elements in sintered austenitic stainless steel are available with either 1, 5 or 25 micron absolute rating. In some pipe sizes the element is available in a choice of low capacity designated 'L' and high capacity designated 'H'.

Supplier's Site

Technical Specifications

  Spirax-Sarco Spirax-Sarco
Product Category Filter Elements Filter Elements
Product Number CSF16T CSF16T
Product Name Stainless Steel Sterile Air Filters Stainless Steel Steam Filters
Configuration In-line In-line
Application / Industry Food or Beverage Processing Food or Beverage Processing
Filtration Product Steam Steam
Filter Medium Material Borosilicate Ethylene Propylene Rubber (EPM)
Housing Material Steel - Stainless Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Water Filter Cartridges - 7382703 - RS Components, Ltd.
Specs
Filtration Product Water
Filtration Grade 5.00 µm (0.1969 mils)
View Details
PTFE Series Pleated Filter Cartridge(OPTMC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Biopharmaceutical; Electronics; Food or Beverage Processing; Chemical, Ultra-pure water, Nitrogen, argon and other gas, Acid, alkali, salt, and other corrosive liquid
Filtration Product Water; Chemical
View Details
Finger Guard, Fan Filter Assembly, 123.7Mm; For Use With Keystone - 96B7342 - Newark, An Avnet Company
Specs
Filter Medium Material PU (Polyurethane) Foam
View Details