Spirax-Sarco Stainless Steel Sterile Air Filters CSF16

Description
The CSF16 and CSF16T are horizontal, in-line high efficiency filters used to remove contaminate particles from compressed air systems. The filter housing is available in a choice of austenitic stainless steel (1.4301) designated CSF16 or (1.4404) designated CSF16T. The DN8 to DN80 (¼ " to 3") housing is externally polished with an internal natural finish whereas the DN100 to DN200 housing will have a natural finish both internally and externally. The housings are constructed in two halves, DN8 to DN80 will be joined by a food industry fitting to DIN 11851. DN100 to DN200 will be joined by bolts and nuts. Replaceable borosilicate depth filter elements are available with a retention rate of >than 99.9998% related to 0.01 μm. In some pipe sizes the element is available in a choice of low capacity designated 'L' and high capacity designated 'H'.
Description
The CSF16 and CSF16T are horizontal, in-line high efficiency filters used to remove contaminate particles from compressed air systems. The filter housing is available in a choice of austenitic stainless steel (1.4301) designated CSF16 or (1.4404) designated CSF16T. The DN8 to DN80 (¼ " to 3") housing is externally polished with an internal natural finish whereas the DN100 to DN200 housing will have a natural finish both internally and externally. The housings are constructed in two halves, DN8 to DN80 will be joined by a food industry fitting to DIN 11851. DN100 to DN200 will be joined by bolts and nuts. Replaceable borosilicate depth filter elements are available with a retention rate of >than 99.9998% related to 0.01 μm. In some pipe sizes the element is available in a choice of low capacity designated 'L' and high capacity designated 'H'.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Sterile Air Filters - CSF16 - Spirax-Sarco
Cheltenham, United Kingdom
Stainless Steel Sterile Air Filters
CSF16
Stainless Steel Sterile Air Filters CSF16
The CSF16 and CSF16T are horizontal, in-line high efficiency filters used to remove contaminate particles from compressed air systems. The filter housing is available in a choice of austenitic stainless steel (1.4301) designated CSF16 or (1.4404) designated CSF16T. The DN8 to DN80 (¼ " to 3") housing is externally polished with an internal natural finish whereas the DN100 to DN200 housing will have a natural finish both internally and externally. The housings are constructed in two halves, DN8 to DN80 will be joined by a food industry fitting to DIN 11851. DN100 to DN200 will be joined by bolts and nuts. Replaceable borosilicate depth filter elements are available with a retention rate of >than 99.9998% related to 0.01 μm. In some pipe sizes the element is available in a choice of low capacity designated 'L' and high capacity designated 'H'.

The CSF16 and CSF16T are horizontal, in-line high efficiency filters used to remove contaminate particles from compressed air systems. The filter housing is available in a choice of austenitic stainless steel (1.4301) designated CSF16 or (1.4404) designated CSF16T. The DN8 to DN80 (¼ " to 3") housing is externally polished with an internal natural finish whereas the DN100 to DN200 housing will have a natural finish both internally and externally. The housings are constructed in two halves, DN8 to DN80 will be joined by a food industry fitting to DIN 11851. DN100 to DN200 will be joined by bolts and nuts. Replaceable borosilicate depth filter elements are available with a retention rate of >than 99.9998% related to 0.01 μm. In some pipe sizes the element is available in a choice of low capacity designated 'L' and high capacity designated 'H'.

Supplier's Site
Stainless Steel Steam Filters - CSF16 - Spirax-Sarco
Cheltenham, United Kingdom
Stainless Steel Steam Filters
CSF16
Stainless Steel Steam Filters CSF16
The CSF16 and CSF16T are horizontal, in-line high efficiency filters used to remove contaminate particles from steam systems. The filter housing is available in a choice of austenitic stainless steel (1.4301) designated CSF16 or (1.4404) designated CSF16T. The DN8 to DN80 ( ¼" to 3") housing is externally polished with an internal natural finish whereas the DN100 to DN200 (4" to 8") housing will have a natural finish both internally and externally. The housings are constructed in two halves, DN8 to DN80 will be joined by a food industry fitting to DIN 11851. DN100 to DN200 will be joined by bolts and nuts. Replaceable elements in sintered austenitic stainless steel are available with either 1, 5 or 25 micron absolute rating. In some pipe sizes the element is available in a choice of low capacity designated 'L' and high capacity designated 'H'.

The CSF16 and CSF16T are horizontal, in-line high efficiency filters used to remove contaminate particles from steam systems. The filter housing is available in a choice of austenitic stainless steel (1.4301) designated CSF16 or (1.4404) designated CSF16T. The DN8 to DN80 ( ¼" to 3") housing is externally polished with an internal natural finish whereas the DN100 to DN200 (4" to 8") housing will have a natural finish both internally and externally. The housings are constructed in two halves, DN8 to DN80 will be joined by a food industry fitting to DIN 11851. DN100 to DN200 will be joined by bolts and nuts. Replaceable elements in sintered austenitic stainless steel are available with either 1, 5 or 25 micron absolute rating. In some pipe sizes the element is available in a choice of low capacity designated 'L' and high capacity designated 'H'.

Supplier's Site

Technical Specifications

  Spirax-Sarco Spirax-Sarco
Product Category Filter Elements Filter Elements
Product Number CSF16 CSF16
Product Name Stainless Steel Sterile Air Filters Stainless Steel Steam Filters
Configuration In-line In-line
Application / Industry Food or Beverage Processing Food or Beverage Processing
Filtration Product Steam Steam
Filter Medium Material Borosilicate Ethylene Propylene Rubber (EPM)
Housing Material Steel - Stainless Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Water Filter Cartridges - 7382703 - RS Components, Ltd.
Specs
Filtration Product Water
Filtration Grade 5.00 µm (0.1969 mils)
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details
String Wound Filter Cartridge (HSWC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Food or Beverage Processing; Electronics, Coating, Chemicals, Coating/Paints, Inks
Filtration Product Chemical
View Details