Spirax-Sarco Air Vent for Steam Systems AV13

Description
The AV13 is a maintainable balanced pressure thermostatic air vent with angled connections.
Description
The AV13 is a maintainable balanced pressure thermostatic air vent with angled connections.

Suppliers

Company
Product
Description
Supplier Links
Air Vent for Steam Systems - AV13 - Spirax-Sarco
Cheltenham, United Kingdom
Air Vent for Steam Systems
AV13
Air Vent for Steam Systems AV13
The AV13 is a maintainable balanced pressure thermostatic air vent with angled connections.

The AV13 is a maintainable balanced pressure thermostatic air vent with angled connections.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number AV13
Product Name Air Vent for Steam Systems
Valve Type Thermostatic Air Vent
Primary Material Brass / Bronze
Media Air
Valve Size 0.38 to 0.75 inch (9.52 to 19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10mm PICOSOL - 11-211P601-H1+1311+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
Pneumatic Function Fittings - 1366520 - RS Components, Ltd.
Specs
Valve Type Manual control valve
Primary Material Pbt
Media Air
View Details
Pneumatically Actuated Carbon Steel Valve - PHC FL - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Steel
Valve Size 1.50 to 4.00 inch (38.10 to 101.60 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details