Spirax-Sarco Automatic Air Eliminators / Air and Gas Vents for Liquid Systems AE30B

Description
The AE30 range of automatic air eliminators /air and gas vents are designed for use on liquid installations.The body and the cap are made from a special brass alloy, which is dezincification resistant (DZR).
Description
The AE30 range of automatic air eliminators /air and gas vents are designed for use on liquid installations.The body and the cap are made from a special brass alloy, which is dezincification resistant (DZR).

Suppliers

Company
Product
Description
Supplier Links
Automatic Air Eliminators / Air and Gas Vents for Liquid Systems - AE30B - Spirax-Sarco
Cheltenham, United Kingdom
Automatic Air Eliminators / Air and Gas Vents for Liquid Systems
AE30B
Automatic Air Eliminators / Air and Gas Vents for Liquid Systems AE30B
The AE30 range of automatic air eliminators /air and gas vents are designed for use on liquid installations.The body and the cap are made from a special brass alloy, which is dezincification resistant (DZR).

The AE30 range of automatic air eliminators /air and gas vents are designed for use on liquid installations.The body and the cap are made from a special brass alloy, which is dezincification resistant (DZR).

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number AE30B
Product Name Automatic Air Eliminators / Air and Gas Vents for Liquid Systems
Valve Type Float
Primary Material Brass / Bronze
Media Air
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary shear valve, 13 port, 12 position - VD13122PKPKPK0171 - IMI Life Science
Specs
Maximum Pressure ? to 2567.17 psi (? to 1807 m H2O)
Number of Ports 13
View Details
Pneumatic Manual Control Valves - 1816407 - RS Components, Ltd.
Specs
Valve Type Control Valve
Primary Material Aluminum; Aluminium alloy
Media Air
View Details
Electrically Actuated Stainless Steel Ball Valve - EVS Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Oil; Air
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details