Spirax-Sarco SG Iron Automatic Air Vents for Liquid System AE14

Description
The AE14 is part of a range of float type air vents for liquid systems. The body and cover are of SG iron and the complete unit is readily maintainable. The standard version with a Viton valve head is designated AE14. These air vents are also available with an inbuilt stop valve fitted to the inlet port designated AE14SV and AE14ESV.
Description
The AE14 is part of a range of float type air vents for liquid systems. The body and cover are of SG iron and the complete unit is readily maintainable. The standard version with a Viton valve head is designated AE14. These air vents are also available with an inbuilt stop valve fitted to the inlet port designated AE14SV and AE14ESV.

Suppliers

Company
Product
Description
Supplier Links
SG Iron Automatic Air Vents for Liquid System - AE14 - Spirax-Sarco
Cheltenham, United Kingdom
SG Iron Automatic Air Vents for Liquid System
AE14
SG Iron Automatic Air Vents for Liquid System AE14
The AE14 is part of a range of float type air vents for liquid systems. The body and cover are of SG iron and the complete unit is readily maintainable. The standard version with a Viton valve head is designated AE14. These air vents are also available with an inbuilt stop valve fitted to the inlet port designated AE14SV and AE14ESV.

The AE14 is part of a range of float type air vents for liquid systems. The body and cover are of SG iron and the complete unit is readily maintainable. The standard version with a Viton valve head is designated AE14. These air vents are also available with an inbuilt stop valve fitted to the inlet port designated AE14SV and AE14ESV.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number AE14
Product Name SG Iron Automatic Air Vents for Liquid System
Valve Type Float
Primary Material Ductile Iron
Media Air
Valve Size 0.50 to 0.75 inch (12.70 to 19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317868 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 6.89 inch (175.00 mm)
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Filter Regulators - 1259940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 11.60 to 145.04 psi (8.17 to 102 m H2O)
Connection Description Threaded
View Details