BN 94 19 12 -- 2-WAY SWITCH
Spinner Atlanta
2-Way Switch
BN 94 19 12
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
BN 94 19 12 |
|
Product Name
|
2-Way Switch |
|
Package Type
|
Connectorized
|
|
Connector
|
3-1/8" EIA
|
|
Operating Temperature
|
10 to 40 C (50 to 104 F)
|
|
Frequency Range
|
0.0 to 860 MHz
|
|
Insertion Loss
|
0.0500 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Surface Mount; WLCSP, 6-bump
Frequency Range
100 to 2700 MHz
Type
Single Pole Single Throw; SPST
View Details
2 suppliers
Package Type
Surface Mount; 13-SMD Module
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency Range
600 to 6000 MHz
View Details
Crane Aerospace & Electronics
Frequency Range
4000 to 8000 MHz
Insertion Loss
7 dB
Isolation
55 dB
View Details