BN 94 19 10 -- 2-WAY SWITCH
Spinner Atlanta
2-Way Switch
BN 94 19 10
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
BN 94 19 10 |
|
Product Name
|
2-Way Switch |
|
Package Type
|
Connectorized
|
|
Connector
|
3-1/8" EIA
|
|
Operating Temperature
|
10 to 40 C (50 to 104 F)
|
|
Frequency Range
|
0.0 to 860 MHz
|
|
Insertion Loss
|
0.0500 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Surface Mount; QFN, 12L
Frequency Range
2300 to 2700 MHz
Isolation
30 dB
View Details
Package Type
Surface Mount; 16-VQFN Exposed Pad
Operating Temperature
-40 to 105 C (-40 to 221 F)
Frequency Range
5 to 6000 MHz
View Details
2 suppliers