BN 61 62 22 -- 5 KW UHF DTV BANDPASS FILTER
Spinner Atlanta
5 kW UHF DTV Bandpass Filter
BN 61 62 22
Suppliers
5 kW UHF DTV Bandpass Filter
BN 61 62 22
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
BN 61 62 22 |
|
Product Name
|
5 kW UHF DTV Bandpass Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Adjustable Filter
|
|
Operating Temperature
|
-10 to 40 C (14 to 104 F)
|
|
Fc
|
470 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Technology
Passive Filter
Filter Type
Bandpass
Fc
5600 MHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2222 MHz
Bandwidth
22000 kHz
View Details
Filter Type
Bandpass
Operating Temperature
-40 to 85 C (-40 to 185 F)
Bandwidth
930000 to 952000 kHz
View Details