Spinner Atlanta 2 kW L-Band DAB Diplexer BN 57 35 82

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
2 kW L-Band DAB Diplexer
BN 57 35 82
2 kW L-Band DAB Diplexer BN 57 35 82

Technical Specifications

  Spinner Atlanta
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number BN 57 35 82
Product Name 2 kW L-Band DAB Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

1750-1780 MHz / 1840-1870 MHz Cavity Duplexer - AE1765-1855DB2034 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
Return Loss 15 dB
View Details
Duplexer - 5o401851550 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
RF Multiplexers - 3157-RDP-6500+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 16-SMD, No Lead
Return Loss 10 to 14 dB
View Details
RF Multiplexers - 2312-QPQ6108TR7TR-ND - DigiKey
Specs
Device Type Duplexer
Package Type Surface Mount; 9-SMD Module
Return Loss 9 to 9.5 dB
View Details